EN
  • EN
  • DE

REF193GP

Part No REF193GP
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 3V VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.33% 30 mA 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 30 mA
Tolerance ±0.33%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 30µVp-p
Voltage - Input 18V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number REF193
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 931926-REF193GP
Ultra Librarian 3D Model Ultra Librarian REF193GP CAD Model

Description

The REF193GP is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits. The REF193GP is part of their REF19x series, which is known for providing stable and accurate reference voltages for various applications.

This particular model, the REF193GP, offers a +3.0V output voltage with an impressive initial accuracy of ±0.2%. It is designed for ease of use and flexibility, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems. The device is capable of sourcing up to 10 mA of output current and sinking up to -5 mA, ensuring reliable performance under varying load conditions.

One of the key features of the REF193GP is its low temperature coefficient, typically 8 ppm/°C, which provides a stable output voltage over a wide temperature range. This makes it particularly suitable for applications that require high precision over varying environmental conditions. Furthermore, the device boasts a low dropout voltage, allowing it to maintain accurate output even with a minimal difference between the input voltage and the output voltage.

The REF193GP also features a low output noise of 15 μVp-p/V, which is critical for sensitive applications where noise can impact the accuracy and performance of the system. Additionally, the device has excellent long-term stability and low hysteresis, ensuring consistent performance over time and after temperature cycling.

The device is packaged in an 8-lead PDIP, making it compatible with standard breadboards and sockets for easy prototyping and integration into existing designs. Its robust design ensures reliable operation under harsh conditions, which is a testament to Analog Devices Inc.'s commitment to quality and durability.

In summary, the REF193GP voltage reference from Analog Devices Inc. is a high-quality, reliable component that offers excellent accuracy, temperature stability, and low noise, making it an excellent choice for a wide range of precision applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess