EN
  • EN
  • DE

REF191ESZ

Part No REF191ESZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Micropower, Low Dropout Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series REF19
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 30mA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Voltage - Input 3 V ~ 15 V
Operating Supply Current 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242258-REF191ESZ
Manufacturer Homepage www.analog.com
Family Name REF191
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Philippines, Philippines, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF191ESZ CAD Model

Description

The REF191ESZ is a precision voltage reference from Analog Devices Inc., renowned for its high accuracy and low power consumption. This component is an essential building block in many electronic systems, providing a stable reference voltage that is critical for analog-to-digital conversion, power supply monitoring, and other precision measurement applications.

Key Features

  • Output Voltage: The REF191ESZ offers a fixed output voltage of 2.5V, which is ideal for many standard applications requiring a precise reference.
  • Low Dropout Voltage: With a low dropout voltage, this device can operate effectively even when the supply voltage is very close to the output voltage, enhancing its versatility in low-voltage operations.
  • High Accuracy: The REF191ESZ features an initial accuracy of ±0.15% (max) and a temperature coefficient of 25 ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Low Power: It is designed for power-sensitive applications, with a low quiescent current of 45 μA (max) and a shutdown mode that reduces current consumption to 15 μA (max).
  • Package: The device comes in a small, 8-lead SOIC package, making it suitable for space-constrained applications.

Applications

The REF191ESZ is versatile and can be used in various applications, including:

  • Battery-powered equipment
  • Data acquisition systems
  • Portable medical devices
  • Industrial control systems
  • Precision instrumentation

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the REF191ESZ is no exception. Customers can expect robust performance and consistent operation from this precision voltage reference. Additionally, Analog Devices provides extensive technical support and documentation, ensuring that designers can implement the REF191ESZ with confidence in their applications.

Whether you're designing a sophisticated medical device or a rugged industrial control system, the REF191ESZ from Analog Devices Inc. offers the performance and reliability you need in a precision voltage reference.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0323 $60.1292
9+ $12.3342 $111.0078
13+ $11.9487 $155.3331
18+ $11.5633 $208.1394
23+ $11.1779 $257.0917
30+ $10.0215 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess