EN
  • EN
  • DE

LTC6655CHMS8-1.25#PBF

Part No LTC6655CHMS8-1.25#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 3V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6655
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880013-LTC6655CHMS8-1.25#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6655CHMS8-1.25#PBF CAD Model

Description

Product Overview: LTC6655CHMS8-1.25#PBF

The LTC6655CHMS8-1.25#PBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc. Designed for high-resolution and high-performance applications, this voltage reference offers a fixed output voltage of 1.25V with outstanding stability and accuracy. The LTC6655 series is specifically engineered to act as a stable reference for data converters, portable instrumentation, and industrial control systems, ensuring reliable performance in a variety of demanding environments.

Key Features:

  • High Accuracy: The LTC6655CHMS8-1.25#PBF boasts an initial accuracy of ±0.025% at 25°C, making it an excellent choice for precision applications where tight voltage tolerances are critical.
  • Low Temperature Drift: With a temperature drift of just 2ppm/°C, this voltage reference maintains its precision across a broad temperature range, ensuring consistent performance in varying environmental conditions.
  • Low Noise: Offering a low noise specification of 1.25µVP-P (0.1Hz to 10Hz), this device is ideal for sensitive applications that require a clean and stable voltage reference.
  • Long-Term Stability: The LTC6655CHMS8-1.25#PBF demonstrates excellent long-term stability, minimizing drift over time and reducing the need for frequent recalibration.
  • Wide Operating Range: This voltage reference can operate over a wide supply range of 2.7V to 5.5V, accommodating various system power requirements.
  • Robust Package: Encased in an MSOP-8 package, the LTC6655CHMS8-1.25#PBF is both compact and durable, suitable for space-constrained applications.

Applications:

  • Precision Data Converters
  • High-Resolution ADCs and DACs
  • Portable Instrumentation
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems

The LTC6655CHMS8-1.25#PBF from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of precision, stability, and low noise makes it an excellent choice for engineers and designers looking to enhance the performance of their high-end systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2956 $57.1824
9+ $11.7298 $105.5682
14+ $11.3632 $159.0848
19+ $10.9967 $208.9373
24+ $10.6301 $255.1224
32+ $9.5304 $304.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess