EN
  • EN
  • DE

REF3140AQDBZRQ1

Part No REF3140AQDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-3  /  Series Voltage Reference IC Fixed 4.096V V ±0.2% 10 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10 mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 53µVp-p
Noise - 10Hz to 10kHz 78µVrms
Voltage - Input 4.146V ~ 5.5V
Current - Supply 135µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number REF3140
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46911-1,296-46911-2,-296-46911-1-ND,REF3140AQDBZRQ1-ND,296-46911-6
Standard Package 3,000
Win Source Part Number 976814-REF3140AQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian REF3140AQDBZRQ1 CAD Model

Description

The REF3140AQDBZRQ1 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments (TI), designed to maintain accuracy and stability across a wide range of operating conditions. This device is an ideal choice for automotive and industrial applications where reliable voltage references are critical for system performance.

Key Features:

  • High Accuracy: The REF3140AQDBZRQ1 boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive electronic components.
  • Low Dropout Voltage: This voltage reference operates with a very low dropout voltage, making it suitable for battery-powered and energy-efficient applications.
  • Low Power Consumption: With its low quiescent current, the REF3140AQDBZRQ1 is optimized for use in power-sensitive designs, prolonging battery life and reducing thermal stress.
  • Wide Temperature Range: Engineered to perform consistently over a broad temperature range, this device is suitable for harsh environments typical of automotive and industrial settings.
  • Small Package Size: Available in a small surface-mount package, the REF3140AQDBZRQ1 saves valuable board space and is easy to integrate into compact electronic systems.

Applications:

The REF3140AQDBZRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial measurement and control systems
  • Data acquisition systems
  • Portable and battery-powered devices
  • Medical equipment

Quality and Reliability:

As a product designed to meet the stringent requirements of automotive and industrial markets, the REF3140AQDBZRQ1 is manufactured to the highest quality standards. It has undergone rigorous testing to ensure performance and reliability, and it is compliant with the necessary automotive qualifications.

With its combination of high accuracy, low power consumption, and robustness, the REF3140AQDBZRQ1 is an excellent choice for engineers looking for a reliable voltage reference solution to enhance their system designs.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0965 $50.9650
24+ $4.1818 $100.3632
38+ $4.0511 $153.9418
52+ $3.9204 $203.8608
66+ $3.7897 $250.1202
89+ $3.3977 $302.3953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess