EN
  • EN
  • DE

REF02AJ/883C

Part No REF02AJ/883C
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF 5V PREC TO99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Active
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Base Product Number REF02
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 292667-REF02AJ/883C
Ultra Librarian 3D Model Ultra Librarian REF02AJ/883C CAD Model

Description

The REF02AJ/883C from Analog Devices Inc. is a precision voltage reference that provides a stable 5V output, which can be adjusted over a ±1% range with minimal external components. This high-performance component is designed to maintain its accuracy over a wide range of operating conditions, making it an ideal choice for precision data conversion systems, instrumentation, and industrial applications where reliability is paramount.

With its impressive temperature stability, the REF02AJ/883C operates consistently across a temperature range of -55°C to +125°C. The device features a low temperature coefficient, typically 8.5 ppm/°C, ensuring that voltage output remains precise and unaffected by fluctuations in ambient temperature.

The REF02AJ/883C offers excellent load regulation characteristics, with a typical deviation of 10 ppm/V, which means that the output voltage remains constant even with changes in the load. Additionally, the device boasts a low noise output, making it suitable for noise-sensitive applications where a clean reference voltage is necessary.

Designed for long-term stability, the REF02AJ/883C typically exhibits less than 30 ppm/1000 hours of long-term output voltage drift, thereby providing assurance for applications that demand consistent performance over time. Its low dropout voltage makes it efficient for systems with a limited power budget, ensuring that the reference voltage is maintained even with small differences between the input and output voltages.

Another remarkable feature of this voltage reference is its short-circuit protection, which safeguards the device against potential damage due to output short circuits. This adds an extra layer of reliability, which is critical in maintaining the integrity of the overall system it is part of.

For ease of integration, the REF02AJ/883C is available in a hermetically sealed TO-99 package, which is known for its robustness and resistance to environmental conditions, further enhancing the reliability of the product.

In summary, Analog Devices Inc.'s REF02AJ/883C is a versatile and reliable voltage reference that delivers precision, stability, and durability, making it a top choice for engineers and designers looking to build high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $93.7500 $187.5000
3+ $90.6250 $271.8750
4+ $81.2500 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess