EN
  • EN
  • DE

REF01J

Part No REF01J
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 10V VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF01
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Noise - 0.1Hz to 10Hz 35µVp-p
Voltage - Input 12V ~ 36V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Base Product Number REF01
Standard Package 28 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659534-REF01J
Ultra Librarian 3D Model Ultra Librarian REF01J CAD Model

Description

The Analog Devices REF01J is a high-precision voltage reference component designed to ensure stability and accuracy in a wide range of electronic applications. This precision voltage reference is known for its low noise, excellent temperature stability, and low long-term voltage drift, making it an ideal choice for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive circuitry.

Key Features:

  • Output Voltage: The REF01J provides a fixed output voltage of 10V with an impressive initial accuracy of ±0.2%.
  • Temperature Coefficient: It boasts a low temperature coefficient, typically 10ppm/°C, ensuring reliable performance over a wide temperature range.
  • Load Regulation: The device demonstrates excellent load regulation characteristics, which is crucial for applications where the load may vary.
  • Low Noise: With its low noise output, the REF01J is suitable for noise-sensitive applications, providing a quiet reference voltage that enhances overall system performance.
  • Long-Term Stability: Long-term stability is one of the hallmarks of this component, with minimal voltage deviation over time, ensuring consistent performance throughout the lifespan of your application.
  • Package Options: The REF01J is available in a versatile 8-lead PDIP package, making it compatible with a variety of PCB layouts and easy to integrate into existing designs.

Applications:

The REF01J is commonly used in precision measurement equipment, data acquisition systems, and high-end industrial instrumentation. Its reliable performance also makes it suitable for medical devices, laboratory equipment, and any other application where precision voltage is critical.

Conclusion:

Overall, the Analog Devices REF01J precision voltage reference is a robust and reliable solution for providing a stable reference voltage in high-accuracy electronic systems. Its combination of features ensures that it can meet the stringent requirements of the most demanding applications, solidifying its place as a go-to component for designers and engineers seeking precision and reliability.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2441 $76.9764
8+ $15.7900 $126.3200
12+ $15.2966 $183.5592
16+ $14.8032 $236.8512
21+ $14.3098 $300.5058
28+ $12.8294 $359.2232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess