EN
  • EN
  • DE

REF01HQ

Part No REF01HQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 10V PRECISION VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 10V V ±0.5% 10 mA 8-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF01
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10 mA
Tolerance ±0.5%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 30µVp-p
Voltage - Input 12V ~ 36V
Current - Supply 1.4mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number REF01
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 891574-REF01HQ
Ultra Librarian 3D Model Ultra Librarian REF01HQ CAD Model

Description

The REF01HQ from Analog Devices Inc. is a high-precision voltage reference that offers a fixed output voltage of 10V with an impressive temperature stability. Designed to maintain accurate voltage regulation, this device is ideal for high-end precision analog applications where stability and low noise are critical for performance.

Key Features:

  • High Accuracy: The REF01HQ boasts an initial accuracy of ±0.05%, ensuring precise voltage regulation for sensitive circuits and systems.
  • Excellent Temperature Stability: With a temperature coefficient as low as 10ppm/°C, users can rely on consistent performance across a wide range of operating temperatures.
  • Low Noise: This device features low noise output, which is essential for applications requiring clean and stable power such as precision data converters and measurement systems.
  • Long-Term Stability: The long-term stability of the REF01HQ is less than 25ppm/1000 hours at 125°C, making it a reliable choice for applications that demand consistent performance over time.
  • Wide Operating Range: The REF01HQ operates over a wide supply voltage range from 12V to 36V, providing flexibility in various power supply configurations.

Applications:

The versatility of the REF01HQ makes it suitable for a broad spectrum of applications, including:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Precision instrumentation
  • Industrial control systems
  • Medical equipment
  • Laboratory equipment

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability. The REF01HQ is no exception, and it comes with comprehensive technical support and documentation to assist designers in integrating this voltage reference into their projects with confidence.

Conclusion:

In summary, the REF01HQ from Analog Devices Inc. is a top-tier choice for professionals seeking a reliable and high-performance voltage reference. Its precision, stability, and low noise characteristics make it an indispensable component in the design of advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess