EN
  • EN
  • DE

REF01BIHZ

Part No REF01BIHZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 10V VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF01
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Tolerance ±0.3%
Noise - 0.1Hz to 10Hz 30µVp-p
Voltage - Input 12V ~ 36V
Mounting Type Through Hole
Package / Case TO-205-8, TO-5-8 Metal Can
Supplier Device Package TO-5
Base Product Number REF01
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 891573-REF01BIHZ
Ultra Librarian 3D Model Ultra Librarian REF01BIHZ CAD Model

Description

The REF01BIHZ is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision voltage reference is designed to offer a stable and accurate reference voltage for various applications, including data conversion, power supply control, and measurement systems. The REF01BIHZ is part of the REF01 series, which is renowned for its high stability and low noise characteristics.

Key Features

  • Stable Output Voltage: The REF01BIHZ provides a 10V output voltage with exceptional stability. This makes it an ideal choice for applications requiring a constant voltage reference.
  • Low Temperature Coefficient: With a low temperature coefficient, this device ensures minimal deviation in output voltage with changes in temperature, maintaining high accuracy over a wide temperature range.
  • Low Noise: The REF01BIHZ exhibits low noise performance, which is crucial for precision applications where voltage fluctuations can significantly impact the system's performance.
  • High Supply Voltage Range: It operates over a broad supply voltage range, allowing for flexible integration into various circuit designs.
  • Excellent Long-Term Stability: The device is engineered for long-term reliability, ensuring consistent performance over the product's lifespan.
  • Compact Package: Available in a small outline package, the REF01BIHZ is suitable for space-constrained applications.

Applications

  • Data Conversion Systems
  • Power Supply Control
  • Instrumentation
  • ADCs and DACs
  • Industrial Process Control Systems

The REF01BIHZ is designed for ease of use and integration into a wide array of electronic systems. Its robust design and consistent performance make it a preferred choice for engineers and designers looking for a reliable voltage reference source. With Analog Devices Inc.'s commitment to quality, the REF01BIHZ is a component that ensures precision and stability for sophisticated electronic applications.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess