EN
  • EN
  • DE

PM111J/883C

Part No PM111J/883C
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR TO99 / Comparator General Purpose CMOS TO-99
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Mfr Analog Devices Inc.
Series -
Package Bulk
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Supply, Single/Dual (±) -
Voltage - Input Offset (Max) 3mV
Current - Input Bias (Max) 0.05µA
Current - Output (Typ) 5nA
Current - Quiescent (Max) 4mA, 5mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -55°C ~ 125°C
Package / Case TO-99-8 Metal Can
Mounting Type Through Hole
Supplier Device Package TO-99
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 89 pcs
Win Source Part Number 1383186-PM111J/883C
Ultra Librarian 3D Model Ultra Librarian PM111J/883C CAD Model

Description

Product Overview: PM111J/883C from Analog Devices Inc.

The PM111J/883C is a high-performance microelectronic device designed and manufactured by Analog Devices Inc., a company renowned for its expertise in precision signal processing technology. This product is part of a series that is well-suited for a wide range of applications, including military, aerospace, and other systems requiring high-reliability components.

The PM111J/883C is characterized by its robust design that meets the stringent requirements of the 883C military standard. This ensures that the device can withstand extreme environmental conditions, such as high temperatures, mechanical shocks, and vibrations, making it an ideal choice for mission-critical applications.

Key Features and Specifications:

  • Durable Construction: Built to comply with the rigorous 883C military standard, ensuring reliability in harsh conditions.
  • Precision Engineering: Analog Devices Inc. has a reputation for precision, and the PM111J/883C is no exception, offering accurate and stable performance.
  • Wide Operating Temperature Range: Suitable for use in extreme temperature environments, maintaining functionality across a broad range of conditions.
  • High Reliability: With its military-grade design, the product is engineered to deliver consistent performance and a long operational lifespan.
  • Versatile Applications: The device's specifications make it an excellent fit for a variety of demanding applications, from military equipment to aerospace systems.

The PM111J/883C integrates seamlessly into electronic systems, providing a reliable foundation for the processing of analog signals. Its construction is focused on delivering long-term stability, which is critical for applications where maintenance and replacement opportunities are limited or non-existent.

Analog Devices Inc. is committed to the highest standards of quality, and the PM111J/883C is a testament to this commitment. Customers can trust in the product's performance and durability, backed by the reputation of one of the industry's leading manufacturers of precision electronic components.

For those in the market for a high-reliability electronic component that can endure the rigors of demanding environments, the PM111J/883C from Analog Devices Inc. represents a dependable and precise solution.

You May Also Be Interested in

Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess