EN
  • EN
  • DE

PKD01EPZ

Part No PKD01EPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Sample and Hold 2-CH 70us 14-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Dual Supply Voltage 15 V
Lead Free Yes
Mount Through Hole
Number of Circuits 1
Number of Pins 14
RoHS Compliant
Slew Rate 0.5 V/µs
Win Source Part Number 1026004-PKD01EPZ
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PKD01EPZ CAD Model

Description

The PKD01EPZ is a high-performance product from Analog Devices Inc., a company renowned for its innovative and reliable semiconductor solutions. This precision device is part of Analog Devices' extensive portfolio, designed to cater to a wide range of applications that require accuracy, efficiency, and durability.

Key Features

  • High Precision: The PKD01EPZ is built to deliver top-notch precision, making it suitable for applications that demand accurate signal processing.
  • Low Power Consumption: With energy efficiency in mind, this device operates on low power, which is ideal for portable and battery-operated equipment.
  • Durability: Analog Devices Inc. is known for products that withstand the test of time, and the PKD01EPZ is no exception. It is designed to perform consistently even under challenging conditions.
  • Wide Operating Temperature Range: This product can function effectively across a broad range of temperatures, ensuring reliability in various environments.

Applications

The versatility of the PKD01EPZ allows it to be used in multiple sectors, including industrial, medical, automotive, and communication systems. Its precision and efficiency make it particularly well-suited for:

  • Data acquisition systems
  • Process control modules
  • Medical instrumentation
  • Automotive control systems

Technical Specifications

The PKD01EPZ boasts a range of technical specifications that underscore its performance capabilities. It integrates seamlessly into various circuit designs due to its compatibility with digital and analog signals. The product's specifications are designed to meet the rigorous demands of modern electronic applications.

Conclusion

In summary, the PKD01EPZ from Analog Devices Inc. is an exemplary piece of technology, crafted for those who need precision, efficiency, and reliability. Whether for industrial automation, medical equipment, or any other sophisticated electronic system, this product stands out as a superior choice for professionals and enthusiasts alike. For detailed technical specifications and application support, Analog Devices Inc. provides comprehensive resources to ensure the PKD01EPZ meets your specific requirements.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess