EN
  • EN
  • DE

OP471GS

Part No OP471GS
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 6.5MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 8 V/μs
Gain Bandwidth Product (GBP) 6.5MHz
Current - Input Bias 25nA
Voltage - Input Offset 1mV
Operating Supply Current 9.2mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 060807-OP471GS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP471GS CAD Model

Description

Product Overview: OP471GS from Analog Devices Inc.

The OP471GS is a high-performance operational amplifier (op-amp) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is characterized by its quad-channel configuration, providing four independent amplifiers in a single package, which makes it an ideal choice for various applications that require multiple amplification stages with matched characteristics.

Key Features

  • High Output Drive: The OP471GS is capable of delivering a high output current, making it suitable for driving heavy loads.
  • Low Noise: Engineered for low noise performance, this op-amp ensures a clean signal amplification, which is crucial for sensitive applications like audio processing or instrumentation.
  • Wide Bandwidth: With a wide bandwidth, the OP471GS offers fast response times and is capable of handling high-speed signals without significant signal degradation.
  • Low Offset Voltage: The precision of the OP471GS is enhanced by its low offset voltage, which reduces error and improves overall accuracy in signal processing.
  • High Input Impedance: A high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.

Applications

The versatility of the OP471GS makes it suitable for a wide range of applications. It is commonly used in:

  • Active filters
  • Audio electronics
  • Data acquisition systems
  • Instrumentation
  • Signal conditioning circuits

Package and Reliability

The OP471GS is offered in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is widely used in the industry for its compact size and reliability. The package is designed to meet the rigorous demands of both commercial and industrial environments. Analog Devices Inc. ensures that this op-amp meets high-quality standards, providing consistent performance and long-term reliability for critical applications.

Conclusion

In summary, the OP471GS from Analog Devices Inc. is a robust, high-performance operational amplifier that offers a unique combination of features making it a versatile choice for designers looking to optimize their analog circuits. Its quad-channel design, coupled with its low noise and high precision, makes it a valuable component in a multitude of electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess