The OP470GPZ is a quad operational amplifier, designed by Analog Devices Inc., which boasts high-performance features that make it an excellent choice for a wide range of applications. This operational amplifier is characterized by its low noise, high speed, and precision which are essential for quality signal processing in demanding environments.
Key Specifications:
- Manufacturer: Analog Devices Inc.
- Product Category: Operational Amplifiers - Op Amps
- Mounting Style: Through Hole
- Package / Case: PDIP-14
- Number of Channels: 4 Channel
- Supply Voltage - Max: 36 V
- Supply Voltage - Min: ±3 V
- Operating Temperature: -40°C to +85°C
- Slew Rate: 0.6 V/µs
- Gain Bandwidth Product: 4 MHz
Product Features:
The OP470GPZ operational amplifier offers a slew rate of 0.6 V/µs and a gain bandwidth product of 4 MHz, enabling it to handle high-speed signals with ease. Its wide supply voltage range of ±3 V to 36 V makes it versatile for various power requirements. The amplifier operates effectively across a wide temperature range from -40°C to +85°C, ensuring reliability in different environmental conditions.
With its four independent op-amp channels, the OP470GPZ provides a compact solution for systems requiring multiple amplifiers. This feature reduces the number of components needed on a circuit board, saving space and cost.
The OP470GPZ is available in a standard 14-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide variety of electronic assemblies.
Applications:
This operational amplifier is ideal for use in high-fidelity audio equipment, active filters, data acquisition systems, and other applications that require high-quality signal amplification. Its low noise characteristics also make it suitable for sensitive instrumentation and medical devices where signal integrity is paramount.
In summary, the OP470GPZ from Analog Devices Inc. is a robust, high-performance operational amplifier that offers designers the flexibility and reliability needed for complex electronic systems.