The OP462DRU is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is designed to deliver a perfect balance of speed, accuracy, and low noise performance, making it an ideal choice for a wide range of applications including control systems, sensors, and audio electronics.
Key Features
- High Speed: The OP462DRU offers a fast settling time, which is essential for high-frequency signal processing and applications requiring rapid response times.
- Low Distortion: With its low harmonic distortion, the OP462DRU is well-suited for audio applications and other systems where signal integrity is paramount.
- Low Noise: The device exhibits low voltage noise and low current noise, minimizing interference and ensuring clean signal amplification.
- Wide Supply Range: It operates on a wide supply voltage range, accommodating various power supply configurations and allowing for greater flexibility in system design.
- Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage.
- Single or Dual Supply Operation: It can be configured for either single or dual supply operation, making it versatile for different circuit topologies.
Specifications
| Parameter |
Value |
| Number of Channels |
Quad |
| Supply Voltage (Min) |
2.7V |
| Supply Voltage (Max) |
5.5V |
| Output Current per Channel |
30mA |
| Slew Rate |
24 V/µs |
| Gain Bandwidth Product |
10MHz |
The OP462DRU, with its robust feature set, is encapsulated in a TSSOP package, ensuring compact integration into electronic systems without compromising on performance. Whether for professional-grade audio equipment, precision instrumentation, or active filtering, the OP462DRU stands out as a reliable and efficient solution for high-fidelity signal amplification.