Product Overview: OP400HSZ-REEL
The OP400HSZ-REEL is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., renowned for its precision electronic components. This particular op-amp is designed for applications that require low offset voltage, low noise, and high speed, making it an ideal choice for a wide range of industrial, medical, and instrumentation applications.
Key Specifications:
- Manufacturer: Analog Devices Inc.
- Product Category: Operational Amplifiers
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Number of Channels: 4 Channels
- Supply Voltage: ±4.5 V to ±20 V
- Offset Voltage: 300 µV (max)
- Input Bias Current: 20 nA
- Operating Temperature: -40°C to +85°C
- Amplifier Type: Precision Amplifier
- Packaging: Tape & Reel (TR)
Product Features:
The OP400HSZ-REEL is a quad operational amplifier that features a high slew rate and a wide bandwidth, making it suitable for high-speed signal processing. Its low input bias current and low offset voltage ensure accurate signal amplification with minimal error, which is critical in precision applications. The device operates within a wide range of supply voltages and has a robust operating temperature range, ensuring reliability and versatility across different environments and applications.
With its surface mount package, the OP400HSZ-REEL is designed for easy integration into modern printed circuit boards (PCBs), promoting compact and efficient designs. The op-amp is delivered in a tape and reel packaging format, which facilitates automated assembly processes, making it convenient for mass production.
Applications:
The OP400HSZ-REEL is particularly well-suited for use in high-precision circuits such as:
- Instrumentation amplifiers
- Data acquisition systems
- Active filters
- Test equipment
- Medical devices
- Professional audio equipment
In conclusion, the OP400HSZ-REEL from Analog Devices Inc. is a reliable and high-quality operational amplifier that meets the demanding requirements of various precision applications. Its combination of low noise, high speed, and precision makes it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.