EN
  • EN
  • DE

OP284TRZ-EP-R7

Part No OP284TRZ-EP-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OP284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OP284TRZ-EP-R7CT, OP284TRZ-EP-R7TR, OP284TRZ-EP-R7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844350-OP284TRZ-EP-R7
Ultra Librarian 3D Model Ultra Librarian OP284TRZ-EP-R7 CAD Model

Description

Introducing the OP284TRZ-EP-R7 Precision Operational Amplifier

Analog Devices Inc. presents the OP284TRZ-EP-R7, a state-of-the-art precision operational amplifier that stands out in the market for its exceptional performance and reliability. This component is specifically designed to meet the rigorous demands of industrial, medical, and military applications where high precision and stability are non-negotiable.

Key Features

  • Enhanced Product (EP) Series: The OP284TRZ-EP-R7 is part of Analog Devices' Enhanced Product (EP) Series, providing guaranteed specifications over the extended temperature range of -55°C to +125°C. This ensures that the device operates reliably in extreme environments.
  • Low Offset Voltage: With a typical offset voltage of just 75 µV, this precision op-amp ensures accurate signal amplification with minimal error, making it ideal for high-precision applications.
  • Low Noise: The device boasts a low noise density of 8 nV/√Hz at 1 kHz, which is critical for applications where signal integrity is paramount.
  • High Gain Bandwidth Product: With a gain bandwidth product of 4 MHz, the OP284TRZ-EP-R7 can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Single or Dual Supply Operation: It can operate from a single supply of 3 V to 36 V or a dual supply of ±1.5 V to ±18 V, providing flexibility in system design.
  • Rail-to-Rail Output Swing: The amplifier provides a rail-to-rail output swing, which maximizes the dynamic range and is especially useful in single-supply applications.

Applications

The OP284TRZ-EP-R7 is adept at serving in a multitude of applications. Its precision characteristics make it an excellent choice for sensor signal conditioning, medical equipment, and precision filters. Furthermore, its robustness and extended temperature range are ideal for military and aerospace electronics, where equipment must perform under the most challenging conditions.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the OP284TRZ-EP-R7 is no exception. This product is subjected to rigorous testing and quality control measures, ensuring that each unit meets the highest standards of performance and reliability. With the OP284TRZ-EP-R7, designers and engineers can build systems with confidence, knowing they are using one of the most reliable precision amplifiers on the market.

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer service for expert guidance on integrating the OP284TRZ-EP-R7 into your next project.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess