EN
  • EN
  • DE

OP284GS

Part No OP284GS
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083215-OP284GS
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP284GS CAD Model

Description

The OP284GS is a precision, low power, high-speed operational amplifier from the renowned semiconductor company, Analog Devices Inc. This operational amplifier (op-amp) is designed to cater to a wide array of applications, including test and measurement systems, sensor signal conditioning, and portable equipment. Its unique combination of accuracy, low power consumption, and high-speed performance makes it an ideal choice for designers looking to optimize their electronic circuits for efficiency and precision.

Key Features

  • High Speed: The OP284GS offers a fast settling time, which is crucial for applications requiring quick response times. This characteristic ensures minimal delay in signal processing, making it suitable for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp maintains low power consumption. This feature is particularly beneficial for battery-powered devices, where power efficiency is a critical concern.
  • Precision Performance: With its low input offset voltage and low noise, the OP284GS provides accurate signal amplification, which is essential for precision instrumentation and data acquisition systems.
  • Wide Supply Range: The device operates over a wide range of supply voltages, accommodating various power supply configurations and allowing for greater flexibility in system design.
  • Rail-to-Rail Output: The op-amp can swing its output voltage to the rails, maximizing the dynamic range in single-supply operations and making it more versatile in different circuit topologies.

Applications

The OP284GS is highly versatile and can be used in numerous applications. It is particularly well-suited for:

  • Active filters
  • Photodiode amplification
  • Audio and video signal processing
  • Medical and healthcare instrumentation
  • Industrial process controls
  • Portable and battery-operated devices

Technical Specifications

The OP284GS comes in a compact SOIC-8 package, offering a practical solution for space-constrained applications. The device features a typical low input offset voltage of 75 μV, an input bias current of 250 nA, and an operating temperature range from -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions.

Conclusion

Overall, the OP284GS operational amplifier from Analog Devices Inc. is a powerful component that combines precision, efficiency, and speed. Its robust feature set and versatile applications make it a top choice for engineers and designers aiming to enhance their electronic systems with high-quality signal amplification.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Panjit
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess