EN
  • EN
  • DE

OP27BQ

Part No OP27BQ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994354-OP27BQ
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP27BQ CAD Model

Description

Introducing the OP27BQ Precision Operational Amplifier

The OP27BQ precision operational amplifier from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the most demanding of applications. This operational amplifier (op-amp) is renowned for its low noise and high precision, making it an ideal choice for professional-grade instrumentation, test equipment, and high-end audio equipment.

Exceptional Performance

The OP27BQ boasts an ultra-low offset voltage of just 10 µV and a low offset voltage drift of ±0.1 µV/°C, ensuring stable performance over a wide temperature range. Its low noise density of 3 nV/√Hz at 1 kHz is one of the best in its class, which is critical for applications requiring low noise amplification of very small signals.

Key Features

  • Low offset voltage: 10 µV
  • Low offset voltage drift: ±0.1 µV/°C
  • Low noise density: 3 nV/√Hz at 1 kHz
  • High gain bandwidth product: 8 MHz
  • High open-loop gain: 117 dB

Versatile Applications

With its precision specifications, the OP27BQ is perfectly suited for a variety of applications. It's commonly used in precision amplifiers in data acquisition systems, where accuracy and stability are paramount. In addition, it's an excellent choice for active filters and buffers in control systems. Audiophiles and professional audio engineers also utilize the OP27BQ in preamplifiers and other audio equipment, where its low noise contributes to crystal-clear sound reproduction.

Robust and Reliable Design

Analog Devices Inc. has packaged the OP27BQ in a hermetically sealed ceramic DIP, ensuring robustness and reliability in harsh environments. The op-amp can operate across a wide power supply range of ±5V to ±22V, and it is specified for operation from -55°C to +125°C, catering to a broad spectrum of industrial and military applications.

Overall, the OP27BQ from Analog Devices Inc. stands out as a superior choice for engineers and designers who require the utmost precision and low-noise performance from their operational amplifiers. Its robust design and versatile nature make it an invaluable component in a wide array of electronic systems.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TURCK
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess