The OP27AZ is a high-precision operational amplifier from Analog Devices Inc., renowned for its exceptional performance and reliability in a wide range of applications. This operational amplifier delivers low noise and stable operation, making it an ideal choice for precision instrumentation, test equipment, and high-fidelity audio applications.
Key Features
- Ultra-Low Noise: The OP27AZ boasts an ultra-low noise floor, which is critical for applications requiring signal integrity and clarity.
- High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising the amplification quality.
- Low Total Harmonic Distortion (THD): It ensures high-fidelity signal amplification with minimal distortion, suitable for audio and precision measurement devices.
- Low Offset Voltage: The precision of the OP27AZ is further enhanced by its low input offset voltage, which reduces error in signal processing.
- Stable Over Temperature: The operational amplifier maintains its performance across a wide temperature range, making it reliable for industrial and outdoor applications.
Specifications
| Parameter |
Value |
| Noise (10 Hz) |
3 nV/√Hz |
| Gain Bandwidth Product |
8 MHz |
| Input Offset Voltage |
75 µV max |
| Supply Voltage Range |
±5 V to ±22 V |
| Operating Temperature Range |
-55°C to +125°C |
Applications
The OP27AZ is versatile and can be used in a variety of applications, including but not limited to:
- High-precision instrumentation
- Professional audio equipment
- Active filters
- Test and measurement systems
- Data acquisition systems
With its exceptional performance and robust design, the OP27AZ from Analog Devices Inc. is a top choice for professionals seeking a reliable and precise operational amplifier for their demanding applications.