Product Overview: OP27AJ/883B Precision Operational Amplifier
The OP27AJ/883B is a high-precision operational amplifier from Analog Devices Inc., renowned for its exceptional performance and reliability. Designed with precision in mind, this operational amplifier boasts ultra-low offset voltage and drift, making it an ideal choice for applications requiring the utmost accuracy.
With a stable offset voltage of less than 10 µV and a temperature drift of less than 0.1 µV/°C, the OP27AJ/883B sets industry standards for precision and stability. These characteristics ensure that the device is suitable for high-performance instrumentation, test equipment, and precision analog processing circuits.
Key Features
Feature
Description
Offset Voltage
Less than 10 µV
Offset Voltage Drift
Less than 0.1 µV/°C
Gain Bandwidth Product
8 MHz
Common-Mode Rejection Ratio (CMRR)
Greater than 120 dB
Power Supply Rejection Ratio (PSRR)
Greater than 120 dB
Input Noise Voltage
3 nV/√Hz max at 1 kHz
The OP27AJ/883B also features a gain bandwidth product of 8 MHz, which allows for a wide range of frequencies to be amplified without significant loss of signal fidelity. Additionally, the Common-Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR) both exceed 120 dB, providing excellent isolation from unwanted noise and power supply fluctuations.
The low noise performance, with an input noise voltage of just 3 nV/√Hz max at 1 kHz, makes the OP27AJ/883B perfect for sensitive audio applications and signal conditioning in medical devices. Furthermore, its robust design ensures consistent performance over a wide temperature range, making it a reliable choice for mission-critical military and aerospace applications.
In summary, the OP27AJ/883B from Analog Devices Inc. is a top-tier precision operational amplifier that offers unparalleled accuracy and stability for high-stakes applications. Its superior specifications and dependable performance make it a preferred component for engineers and designers looking to build or enhance sophisticated electronic systems.