The OP275G is a high-performance audio operational amplifier developed by Analog Devices Inc., renowned for its precision electronic components. This op-amp is specifically designed to cater to the demanding requirements of audio applications, providing superior sound quality and fidelity.
Key Features
- High-Quality Audio Performance: The OP275G delivers exceptional sound quality, ensuring minimal distortion and low noise, making it ideal for professional audio equipment.
- Dual Op-Amp Design: It features a dual operational amplifier configuration, which allows for versatile application in various audio circuits, including preamps, filters, and other signal processing tasks.
- Wide Supply Voltage Range: With a supply voltage range from ±5V to ±15V, the OP275G can be easily integrated into a variety of audio systems without the need for additional power regulation components.
- High Output Drive Capability: Its ability to drive high levels of output current makes it suitable for driving headphones or other low-impedance loads directly.
- Low Total Harmonic Distortion (THD): The device boasts a very low THD, which is critical for maintaining the integrity of the audio signal.
Applications
The OP275G is versatile and can be used in a range of audio applications including:
- Professional audio mixing consoles
- High-fidelity music playback systems
- Audio preamplifiers and active filters
- Studio recording equipment
- Cross-over networks for loudspeakers
Technical Specifications
Some of the technical specifications of the OP275G include:
- Supply Voltage: ±5V to ±15V
- Output Drive Capability: 70 mA peak
- Slew Rate: 22 V/µs
- Gain Bandwidth Product: 9 MHz
- Total Harmonic Distortion: 0.0006% at 1 kHz
Conclusion
The OP275G from Analog Devices Inc. stands out as a high-performance audio op-amp that is both versatile and reliable. Its superior audio quality, coupled with its robust technical specifications, makes it a top choice for audio professionals and enthusiasts alike who demand the best in sound reproduction and signal integrity.