EN
  • EN
  • DE

ADN2873ACPZ

Part No ADN2873ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description 3.3 V, 50 Mbps to 4.25 Gbps, Single-Loop, Laser Diode Driver | IC LASER DRIVER 4.25GBPS 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Laser Diode Driver
Data Rate 4.25Gbps
Supply Voltage (V) 3V ~ 3.6V
Supply Current 31mA
Current - Modulation 90mA
Current - Bias 100mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Mounting Style SMD
Family Part Number ADN2873
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141072-ADN2873ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2873ACPZ CAD Model

Description

The ADN2873ACPZ from Analog Devices Inc. is a high-performance, continuous rate laser diode driver designed to deliver exceptional performance for fiber optic communication systems. This advanced component is housed in a compact 3mm x 3mm 16-lead LFCSP package, making it suitable for space-constrained applications without compromising functionality.

Key Features

  • Continuous Wave (CW) and Modulated Current: The ADN2873ACPZ is capable of providing both continuous wave and modulated current, ensuring versatility for various modulation schemes.
  • Wide Data Rate Range: This laser diode driver supports a broad range of data rates, making it suitable for different communication protocols and speeds.
  • Automatic Power Control (APC) Loop: The integrated APC loop ensures consistent optical power output, which is critical for maintaining signal integrity over varying conditions.
  • Thermal Shutdown: Safety is a priority with the built-in thermal shutdown feature, which protects the device from overheating and potential damage.
  • Single Supply Operation: The device operates from a single 3.3V power supply, simplifying power management within the system.

Applications

The ADN2873ACPZ is designed for a range of high-speed optical communication applications, including:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fiber Channel
  • Optical transceivers and transponders
  • Direct Modulated Laser (DML) applications

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The ADN2873ACPZ is no exception, offering excellent performance and robustness for mission-critical systems. With its advanced features, this laser diode driver is engineered to meet the stringent requirements of high-speed optical networking equipment, ensuring data integrity and system reliability.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.7GBPS 3.6V 32MLF / Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-MLF® (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.0187

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.6254 $625.6254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess