EN
  • EN
  • DE

OP270GSZ-REEL

Part No OP270GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features General Purpose Amplifier Circuit - 16-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name OP270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OP270GSZ-REELDKR, OP270GSZ-REELTR, OP270GSZ-REELCT, OP270GSZ-REEL-ND, OP270GSZREEL
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929607-OP270GSZ-REEL
Ultra Librarian 3D Model Ultra Librarian OP270GSZ-REEL CAD Model

Description

Product Overview: OP270GSZ-REEL by Analog Devices Inc.

The OP270GSZ-REEL is a high-performance operational amplifier from the esteemed manufacturer Analog Devices Inc. This precision op-amp is designed to cater to a wide range of applications, including instrumentation, active filters, and general-purpose amplification. With its low noise and low offset voltage, the OP270GSZ-REEL is particularly well-suited for high-fidelity audio applications and sensitive measurement equipment.

Key Features

  • Low Offset Voltage: The device boasts a low offset voltage, which enhances the accuracy of signal amplification and reduces error in precision applications.
  • Low Noise: With its low noise characteristics, the OP270GSZ-REEL is ideal for audio applications and other scenarios where signal integrity is paramount.
  • Wide Bandwidth: The operational amplifier offers a wide bandwidth, allowing it to handle a broad range of frequencies with ease.
  • High Slew Rate: A high slew rate ensures that the OP270GSZ-REEL can respond quickly to changes in the input signal, making it suitable for fast-operating circuits.
  • Dual Configuration: This component features a dual op-amp configuration, providing flexibility for multiple circuit designs within a single package.

Applications

  • Instrumentation Amplifiers
  • Active Filters
  • Audio Processing
  • Data Acquisition Systems
  • Professional Audio Equipment

Product Specifications

Parameter Value
Package / Case SOIC-8
Mounting Type Surface Mount
Number of Channels 2
Supply Voltage ±5V to ±15V
Operating Temperature -40°C to +85°C

The OP270GSZ-REEL operational amplifier is provided in a tape and reel format for efficient handling and manufacturing integration. Its robust performance and reliable construction make it an excellent choice for designers seeking a high-quality op-amp solution.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess