EN
  • EN
  • DE

OP270ARC/883

Part No OP270ARC/883
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description OP270ARC/883 Adi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031222-OP270ARC/883
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP270ARC/883 CAD Model

Description

The OP270ARC/883 is a high-performance operational amplifier from Analog Devices Inc., designed to offer precision and stability in demanding applications. This dual operational amplifier is characterized by its low noise, high speed, and exceptional linearity, making it an ideal choice for instrumentation, data acquisition systems, and professional audio equipment.

Key Features

  • Low Offset Voltage: The OP270ARC/883 boasts a very low input offset voltage, which reduces the need for external calibration and ensures accurate signal amplification.
  • Low Noise Performance: With its low noise characteristics, this operational amplifier is suitable for applications that require a high signal-to-noise ratio.
  • High Gain Bandwidth: The device offers a wide bandwidth at a high gain, allowing it to handle a variety of signals without distortion.
  • Stable with High Capacitive Loads: The OP270ARC/883 is designed to remain stable even when driving capacitive loads, a critical feature for maintaining signal fidelity.
  • Low Power Consumption: It operates with low power consumption, which is vital for portable and battery-powered devices.
  • MIL-STD-883 Compliant: The device meets the stringent requirements of MIL-STD-883, indicating its suitability for military and aerospace applications.

Applications

The versatility of the OP270ARC/883 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • High-precision instrumentation
  • Data acquisition systems
  • Professional audio equipment
  • Active filters and integrators
  • Analog processing
  • Military and aerospace electronics

Product Specifications

The OP270ARC/883 is available in a hermetically sealed ceramic DIP package, ensuring robust performance in harsh environments. The operational amplifier operates over a wide range of temperatures, which is essential for reliability in various operating conditions.

For detailed specifications, datasheets, and application notes, customers are advised to visit the Analog Devices Inc. website or contact their sales and support team.

Note: It is crucial to consult the datasheet for complete information on operating conditions, limitations, and proper usage of the OP270ARC/883 to ensure optimal performance and longevity of the product.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Essentra Components
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess