The OP260GS is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This precision op-amp is part of a series known for its low noise and high-speed capabilities, making it an excellent choice for a wide range of applications, including instrumentation, audio processing, and data acquisition systems.
Key Features
- Low Noise Performance: The OP260GS boasts a low voltage noise density, which is ideal for applications requiring a high signal-to-noise ratio.
- High Speed: With a fast settling time and slew rate, this op-amp is suitable for high-speed amplification and filtering tasks.
- Wide Bandwidth: It offers a wide bandwidth, which is beneficial for processing a broad range of frequencies without significant signal degradation.
- Stable Operation: The device is designed to remain stable over a range of operating conditions, ensuring reliable performance in various applications.
- Low Total Harmonic Distortion (THD): The OP260GS ensures minimal distortion, preserving the integrity of the original signal in audio applications.
Applications
The versatility of the OP260GS allows it to be used in numerous applications. Some common uses include:
- Professional audio equipment
- Active filters and signal conditioning
- Test and measurement instruments
- Photodiode amplification
- Medical equipment
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage Range |
±5V to ±15V |
| Input Offset Voltage |
3 mV (max) |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
SOIC-8 |
For engineers and designers looking for a reliable and high-performing op-amp, the OP260GS from Analog Devices Inc. offers an exceptional balance of speed, precision, and noise performance, packaged in a compact and versatile form factor.