The OP227EJ is a high-precision operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is renowned for its excellent performance in applications requiring low noise, high input impedance, and fine-tuned accuracy.
Key Features
- Low Noise: The OP227EJ boasts a low voltage noise density, making it ideal for audio applications and signal conditioning in measurement systems.
- High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on the signal source, preserving signal integrity.
- Dual Amplifier Configuration: The device contains two independent op-amps in a single package, providing design flexibility and saving space on the PCB.
- Stable Gain Bandwidth Product: A consistent gain bandwidth across the entire operating range ensures reliable performance for feedback systems and control loops.
- Offset Voltage Adjustment: Users can adjust the input offset voltage, allowing for fine calibration in precision applications.
Applications
The OP227EJ is versatile and can be used in a variety of applications, including:
- Instrumentation amplifiers
- Active filters
- Audio processing
- Data acquisition systems
- Professional medical equipment
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage |
±5V to ±15V |
| Input Offset Voltage |
750 µV max |
| Input Bias Current |
20 nA max |
| Slew Rate |
2.8 V/µs |
| Common Mode Rejection Ratio (CMRR) |
106 dB min |
The OP227EJ from Analog Devices Inc. is a superior choice for designers looking for an op-amp that delivers both high performance and reliability. Its precision specifications and flexible applications make it a go-to component for critical signal processing needs.