EN
  • EN
  • DE

OP227AY/883

Part No OP227AY/883
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description OP Amp Dual GP ±22V 14-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006829-OP227AY/883
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP227AY/883 CAD Model

Description

The OP227AY/883 is a high-performance operational amplifier offered by Analog Devices Inc., a renowned leader in the manufacturing of precision high-performance integrated circuits. This particular model is designed to meet the stringent requirements of military and aerospace applications, as indicated by the "/883" suffix, which signifies compliance with the MIL-STD-883 standard.

Key Features

  • High Precision: The OP227AY/883 boasts exceptional accuracy and stability, making it ideal for critical applications that require reliable performance over time and across various temperature ranges.
  • Wide Operating Voltage Range: This operational amplifier can operate effectively across a wide range of supply voltages, providing designers with flexibility in various circuit configurations.
  • Low Noise: With its low noise characteristics, the OP227AY/883 ensures a clean signal amplification, which is crucial for sensitive instrumentation and measurement applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal, preserving signal integrity and allowing for more accurate readings.
  • Dual Amplifier Configuration: The device includes two independent op-amps in one package, offering space-saving benefits and simplifying circuit design.

Applications

The OP227AY/883 operational amplifier is well-suited for a wide range of applications, particularly those requiring high reliability and precision. These include:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Flight control systems
  • Navigation and GPS systems
  • Precision filters
  • Analog-to-digital converters

Quality and Reliability

Analog Devices Inc. is committed to providing top-tier products that meet the rigorous demands of military and aerospace applications. The OP227AY/883 is manufactured with this commitment in mind, ensuring it meets the high-quality standards expected from a leading semiconductor company. Each unit undergoes stringent testing to guarantee performance that customers can trust, even in the most demanding environments.

You May Also Be Interested in

Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Thomas & Betts
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess