EN
  • EN
  • DE

OP177G

Part No OP177G
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case DIP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 755449-OP177G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP177G CAD Model

Description

Product Overview: OP177G Precision Operational Amplifier

The OP177G is an ultra-precision operational amplifier from the renowned semiconductor manufacturer Analog Devices Inc. This op-amp stands out in the market with its exceptional performance in terms of accuracy and stability, making it an ideal choice for high-precision applications across various industries.

Key Features

  • Outstanding Precision: The OP177G boasts a very low offset voltage of 25 µV max and an offset voltage drift of just 0.6 µV/°C max, ensuring high accuracy in measurements and signal processing.
  • High Input Impedance: With an input impedance of 10^12 ohms in parallel with 2 pF, the OP177G provides excellent input characteristics for sensitive applications.
  • Low Noise: A low noise density of 3 nV/√Hz at 1 kHz minimizes signal distortion and enables its use in high-fidelity audio and instrumentation.
  • Wide Supply Range: It operates with a supply voltage range of ±2 V to ±18 V, accommodating various power supplies and system requirements.
  • High Gain Bandwidth Product: With a gain bandwidth product of 800 kHz, the OP177G maintains its precision over a wide frequency range.

Applications

The OP177G is versatile and can be used in numerous applications due to its high precision and stability. These applications include:

  • Precision instrumentation
  • Test equipment
  • High-resolution data acquisition
  • Medical equipment
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Industrial process controls

Product Specifications

Parameter Value
Offset Voltage 25 µV max
Offset Voltage Drift 0.6 µV/°C max
Input Impedance 10^12 ohms || 2 pF
Noise Density 3 nV/√Hz @ 1 kHz
Supply Voltage Range ±2 V to ±18 V
Gain Bandwidth Product 800 kHz

For designers and engineers looking for an operational amplifier that offers unparalleled precision and stability, the OP177G from Analog Devices Inc. is a top-tier choice that does not compromise on performance.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Toko America Inc.
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8157 $63.5495
80+ $1.4900 $119.2000
120+ $1.4438 $173.2560
170+ $1.3964 $237.3880
215+ $1.3502 $290.2930
290+ $1.2104 $351.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess