EN
  • EN
  • DE

OP15AZ883

Part No OP15AZ883
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995001-OP15AZ883
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP15AZ883 CAD Model

Description

The OP15AZ883 from Analog Devices Inc. is a high-performance precision operational amplifier designed to offer outstanding accuracy and stability. This particular component is part of the OP15 series, which is renowned for its precision voltage offset and drift characteristics, making it an ideal choice for high-end instrumentation, data acquisition systems, and any application requiring precise signal amplification.

Key Features

  • Low Offset Voltage: The OP15AZ883 boasts a very low input offset voltage, significantly reducing the need for external calibration and ensuring high accuracy in signal processing.
  • Low Offset Voltage Drift: With minimal drift over temperature, this operational amplifier maintains its precision across a wide range of operating conditions, making it reliable for critical applications.
  • High Gain Bandwidth Product: This feature allows the OP15AZ883 to operate with high gain at higher frequencies, making it versatile for various signal processing tasks.
  • Low Noise: The device exhibits low noise performance, which is crucial for applications involving sensitive signal measurements.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.

Applications

The OP15AZ883 is well-suited for a wide array of applications, including:

  • Precision data systems
  • Instrumentation amplifiers
  • Active filters
  • Sample and hold circuits
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the OP15AZ883 is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance in demanding environments. The device is available in a hermetically sealed package, which protects the internal circuitry from harsh conditions and extends its operational lifespan.

Technical Specifications

Parameter Value
Input Offset Voltage Typically 25 µV
Input Offset Voltage Drift Typically 0.6 µV/°C
Gain Bandwidth Product 1.8 MHz
Input Noise Voltage Typically 15 nV/√Hz
Input Impedance High

For detailed specifications and application support, visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess