EN
  • EN
  • DE

OP113ESZ-REEL7

Part No OP113ESZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3.4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 3.4MHz
Current - Input Bias 240nA
Voltage - Input Offset 75μV
Operating Supply Current 3mA
Channel Output Current 40mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118756-OP113ESZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP113ESZ-REEL7 CAD Model

Description

Product Overview: OP113ESZ-REEL7

The OP113ESZ-REEL7 is a high-performance operational amplifier (op-amp) crafted by the renowned semiconductor manufacturer, Analog Devices Inc. This precision op-amp is available in a surface-mount package and comes on a 7-inch reel, making it suitable for automated assembly processes and high-volume production environments.

Characterized by its low noise and low input bias currents, the OP113ESZ-REEL7 is an ideal choice for applications requiring high accuracy and stability. It operates over a wide supply voltage range, which allows for flexibility in circuit design for both single-supply and dual-supply operations. Furthermore, the device features a low offset voltage and drift over temperature, ensuring consistent performance over a wide range of operating conditions.

Key Specifications:

  • Low Noise: The OP113ESZ-REEL7 boasts excellent noise performance, making it suitable for sensitive applications such as audio processing and high-fidelity instrumentation.
  • Wide Supply Range: With a supply voltage range that accommodates from ±2.5V to ±18V, or 5V to 36V for single-supply operation, this op-amp offers designers the flexibility to use it in a variety of circuit configurations.
  • Low Input Bias Current: The device exhibits a low input bias current, which is critical for high-impedance sensor interfaces and precision integrators.
  • High Open-Loop Gain: The high open-loop gain ensures accurate amplification of input signals without the need for external calibration or trimming.

Applications:

The OP113ESZ-REEL7 is versatile and can be used across a broad spectrum of applications. It is particularly well-suited for:

  • Instrumentation amplifiers
  • Precision filters
  • Photodiode amplification
  • Data acquisition systems
  • Professional audio equipment
  • Medical equipment

With its precision specifications and robust design, the OP113ESZ-REEL7 from Analog Devices Inc. is a reliable and efficient solution for designers seeking to enhance the performance of their electronic systems. Whether it's for industrial, medical, or audio applications, this op-amp is engineered to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2889 $53.1556
10+ $10.9038 $109.0380
15+ $10.5630 $158.4450
20+ $10.2223 $204.4460
26+ $9.8815 $256.9190
34+ $8.8593 $301.2162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,553 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess