EN
  • EN
  • DE

OP07RC

Part No OP07RC
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083165-OP07RC
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP07RC CAD Model

Description

Product Overview: OP07RC Precision Operational Amplifier

The OP07RC from Analog Devices Inc. is a high-precision operational amplifier that has set the standard for low offset voltage and drift at a low cost. This operational amplifier features outstanding voltage offset, drift over temperature, and long-term stability, making it an ideal choice for high-gain applications where precision is paramount.

With its ultra-low input bias current, the OP07RC is particularly suitable for high-impedance sensor amplification and precise data acquisition systems. The device operates over a wide range of power supply voltages, from ±3V to ±18V, providing flexibility in both single and dual-supply operations.

The OP07RC is encapsulated in a compact 8-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into a wide variety of electronic circuits. Its pin configuration is industry-standard, which makes it a drop-in replacement for many other operational amplifiers, facilitating upgrades to existing designs without significant redesign.

Key Features:

  • Ultra-low offset voltage: 75 µV max
  • Low offset voltage drift: 1.3 µV/°C max
  • Low input bias current: 4 nA max
  • High open-loop gain: 200 V/mV min
  • Wide power supply range: ±3V to ±18V
  • Low noise: 0.6 µV p-p (0.1 Hz to 10 Hz)

Applications:

  • Precision data systems
  • Instrumentation
  • Process control
  • Strain gage amplifiers
  • Thermocouple amplifiers
  • Analog calculators
  • High-resolution analog-to-digital converters

The OP07RC's combination of accuracy and stability is ideal for applications requiring precise electrical measurements and signal conditioning. Whether it's used in laboratory equipment, industrial process controls, or sensitive instrumentation, the OP07RC provides reliable performance in a variety of conditions and applications.

For designers and engineers looking for an operational amplifier that offers superior performance without breaking the bank, the OP07RC from Analog Devices Inc. is an excellent choice. Its proven design and robust feature set ensure that it will continue to be a go-to solution for precision amplification needs.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess