EN
  • EN
  • DE

OP07NBC

Part No OP07NBC
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989280-OP07NBC
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP07NBC CAD Model

Description

The OP07NBC is a high-precision operational amplifier from the reputable semiconductor manufacturer Analog Devices Inc. Known for its low noise and ultra-low offset voltage, this operational amplifier is a top choice for applications requiring accurate signal processing without significant signal distortion.

Key Features

  • Ultra-Low Offset Voltage: The OP07NBC boasts an impressive offset voltage as low as 75 µV, which is ideal for high-accuracy applications.
  • Low Noise: With a low noise level, this op-amp minimizes background interference, ensuring clear and precise signal amplification.
  • High Input Impedance: The high input impedance reduces loading on the input signal source, which helps to maintain signal integrity.
  • Stable with High Capacitive Loads: This operational amplifier is designed to be stable even with capacitive loads, making it versatile for a variety of circuit configurations.

Applications

The OP07NBC is widely used in professional-grade electronic equipment due to its exceptional stability and accuracy. Some common applications include:

  • Instrumentation amplifiers
  • Precision data systems
  • Analog-to-digital converters
  • Process controls
  • Industrial controls
  • Strain gauge amplifiers

Technical Specifications

With a wide operating voltage range and low power consumption, the OP07NBC is suitable for battery-powered devices as well as line-powered equipment. The operational amplifier functions within a temperature range of -55°C to +125°C, making it reliable in extreme conditions. Additionally, it is available in multiple package options, including DIP and SOIC, providing flexibility for different PCB layouts and assembly processes.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP07NBC is no exception. Each unit is rigorously tested to ensure compliance with the highest industry standards for performance and reliability. Whether for critical medical equipment or precision measurement tools, the OP07NBC from Analog Devices Inc. is an excellent choice for engineers and designers looking for a dependable precision operational amplifier.

You May Also Be Interested in

Panjit
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Microchip Technology
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess