EN
  • EN
  • DE

OP-215CZ

Part No OP-215CZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description Operational Amplifier, 2 Func, 4000uV Offset-Max, JFET, CDIP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016286-OP-215CZ
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP-215CZ CAD Model

Description

Product Overview: OP-215CZ from Analog Devices Inc.

The OP-215CZ is a high-performance operational amplifier (op-amp) developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision op-amp is well-suited for applications requiring low noise and high speed, making it an ideal choice for signal conditioning, active filters, and various other electronic circuits where accuracy is paramount.

Key Features

  • Low Noise Performance: The OP-215CZ offers exceptional low noise characteristics, ensuring a clean and accurate amplification of the input signal without introducing significant additional noise.
  • High Speed: With its fast settling time and high slew rate, the OP-215CZ can handle rapid changes in the input signal, making it suitable for high-speed data acquisition systems and fast-operating control loops.
  • Wide Bandwidth: This op-amp features a wide bandwidth, which allows it to accurately process a broad range of frequencies without distortion or loss of signal integrity.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving the original signal quality and making the OP-215CZ compatible with a variety of sensors and input devices.

Applications

  • Audio and Video Signal Processing
  • Medical Instrumentation
  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Analog and Digital Filter Design

The OP-215CZ from Analog Devices Inc. is housed in a robust package that ensures reliable operation over a wide temperature range, making it a versatile choice for both commercial and industrial applications. Its combination of features, including low distortion, high output drive capability, and excellent linearity, positions the OP-215CZ as a top contender in its class for designers and engineers looking to optimize performance in their circuit designs.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team for personalized assistance with your design challenges.

You May Also Be Interested in

Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Panjit
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess