EN
  • EN
  • DE

MUX24EP

Part No MUX24EP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16DIP / Circuit IC Switch 16-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MUX24
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646008-MUX24EP
Ultra Librarian 3D Model Ultra Librarian MUX24EP CAD Model

Description

The MUX24EP is a state-of-the-art analog multiplexer from the renowned semiconductor company Analog Devices Inc., designed to cater to the needs of modern electronics requiring high-performance signal switching. This advanced component is an ideal solution for various applications in the industrial, medical, and communication sectors, where precision and reliability are paramount.

Key Features

  • High Channel Count: With 24 single-ended channels, the MUX24EP offers extensive multiplexing capabilities, allowing for efficient data acquisition and signal routing in complex systems.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance, ensuring minimal signal distortion and attenuation, which is crucial for maintaining signal integrity in precision applications.
  • Low Charge Injection: The MUX24EP is engineered to minimize charge injection, reducing the impact of switching on the signal quality, which is especially beneficial in sensitive analog circuits.
  • Bidirectional Operation: This multiplexer supports bidirectional data flow, providing flexibility in signal routing and making it suitable for a variety of configurations.
  • Wide Voltage Range: The device operates across a broad voltage range, accommodating various power supply levels and ensuring compatibility with different system designs.

Applications

The versatility of the MUX24EP makes it an excellent choice for multiple applications, including:

  • Data acquisition systems
  • Test equipment and instrumentation
  • Medical diagnostic equipment
  • Communication systems
  • Process control and automation

Technical Specifications

The MUX24EP is built to meet stringent technical requirements, featuring:

  • Single 15V or dual ±5V to ±15V supply
  • Break-before-make switching action
  • ESD protection
  • Extended industrial temperature range

Conclusion

Analog Devices Inc.'s MUX24EP is a testament to the company's commitment to innovation and quality in the field of analog technology. This multiplexer is not only robust and versatile but also integrates seamlessly into a wide array of electronic systems, providing a reliable solution for complex signal switching tasks. With the MUX24EP, engineers and designers can expect enhanced performance, precision, and flexibility in their projects.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6257 $58.8771
8+ $16.1032 $128.8256
12+ $15.5999 $187.1988
16+ $15.0967 $241.5472
20+ $14.5936 $291.8720
27+ $13.0838 $353.2626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess