EN
  • EN
  • DE

MUX24AQ

Part No MUX24AQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL 4-CH ANALOG MULTIPLEXER / 2 Circuit IC Switch 4:1 300Ohm 16-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 300Ohm
Channel-to-Channel Matching (ΔRon) 45Ohm
Voltage - Supply, Single (V+) ±15V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Max) 2µs, 500ns
Channel Capacitance (CS(off), CD(off)) 2.5pF, 7pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -70dB @ 500kHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MUX24AQ,ANAANAMUX24AQ
Standard Package 1
Win Source Part Number 1220545-MUX24AQ
Ultra Librarian 3D Model Ultra Librarian MUX24AQ CAD Model

Description

The MUX24AQ, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to innovation and quality in the field of signal processing technology. This high-precision analog multiplexer is designed to meet the needs of advanced data acquisition systems and various industrial applications requiring reliable signal routing.

Key Features

  • Multiple Channel Configurations: The device offers a versatile range of channel configurations, ensuring compatibility with a wide array of applications.
  • Low Charge Injection: The MUX24AQ boasts exceptionally low charge injection, which minimizes signal distortion and ensures the integrity of the signal being processed.
  • Low On-Resistance: With its low on-resistance, the MUX24AQ facilitates better signal transmission and reduces power loss, enhancing overall system efficiency.
  • Single Supply Operation: Designed for simplicity, the MUX24AQ operates on a single power supply, making it easy to integrate into existing systems without the need for complex power management.

Applications

The versatility of the MUX24AQ makes it ideal for a variety of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process controls
  • Automatic test equipment

Technical Specifications

The MUX24AQ is engineered to deliver high performance with the following technical specifications:

  • Single 8-channel, dual 4-channel, or differential 4-channel configuration
  • Low on-resistance (Ron) typically less than 35 ohms
  • Single supply operation from 10.8V to 16.5V
  • Extended industrial temperature range

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the MUX24AQ is no exception. Each unit is manufactured to the highest standards, ensuring that it performs reliably even under the most demanding conditions. With the MUX24AQ, engineers and designers can rest assured that they are incorporating a top-tier component into their systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess