EN
  • EN
  • DE

MUX16FT

Part No MUX16FT
Manufacturer Analog Devices Inc.
Catalog OEM Parts (M - N)
Description 16-V, 16: 1, 1-channel general-purpose analog multiplexer 28-SOIC -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of Circuits 1
Number of Pins 28
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1011919-MUX16FT
Categories OEM Parts(M-N)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MUX16FT CAD Model

Description

The MUX16FT from Analog Devices Inc. stands as a testament to the company's commitment to excellence in the field of signal processing technology. This multiplexer is designed to deliver high-performance and reliability for a wide range of applications that require efficient signal routing.

Key Features

  • Precision Signal Routing: The MUX16FT offers precise and seamless switching between its multiple input channels, ensuring signal integrity and minimal phase error.
  • High Bandwidth: With a design that supports high-frequency signals, this multiplexer is an ideal choice for applications that demand fast data acquisition and processing.
  • Low On-Resistance: The low on-resistance characteristic of the MUX16FT results in minimal insertion loss, which is crucial for maintaining signal quality.
  • Low Crosstalk: Engineered to minimize interference between channels, the MUX16FT ensures that signals are routed with a high degree of isolation.
  • Durable Design: Built to withstand the rigors of demanding environments, the MUX16FT is manufactured with robust materials that enhance its lifespan and reliability.

Applications

The versatility of the MUX16FT makes it suitable for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Medical instrumentation
  • Test and measurement equipment
  • Industrial control systems

Technical Specifications

The MUX16FT is built to meet the following specifications:

  • Multiple Input Channels
  • High-Frequency Operation
  • Low On-Resistance
  • Reduced Crosstalk
  • Extended Temperature Range

Conclusion

With its advanced features and robust design, the MUX16FT from Analog Devices Inc. is an excellent choice for engineers and professionals looking for a reliable multiplexer to integrate into their systems. Its combination of high performance, durability, and precision makes it a valuable component in any signal processing application.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess