EN
  • EN
  • DE

MAX4927ETN+T

Part No MAX4927ETN+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit DPDT
Number of Channels 4
Max On Resistance 5.5 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 650MHz
Features 1000 Base-T, Bi-Directional, Differential Switching, LAN
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-TQFN-EP (5x11)
Win Source Part Number 1069015-MAX4927ETN+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4927ETN+T CAD Model

Description

The MAX4927ETN+T is a high-performance, low-power, PCI Express (PCIe) 2:1/1:2 Mux/Demux Switch designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This switch is specifically engineered for server, workstation, desktop, and notebook platforms, providing a versatile solution for multiplexing and demultiplexing PCIe signals.

Key Features

  • High Bandwidth: The device supports PCIe Gen 1 and Gen 2 data rates, ensuring high-speed data transfer capabilities suitable for a wide range of high-performance applications.
  • Low Insertion Loss: With its low insertion loss, the MAX4927ETN+T maintains signal integrity, which is critical for maintaining the performance of the PCIe interface.
  • Low Crosstalk: The switch features low crosstalk, which minimizes signal interference, ensuring reliable and accurate data transmission.
  • Power Efficiency: Designed with power efficiency in mind, this device helps to reduce overall power consumption, which is particularly beneficial in battery-powered devices.
  • Small Form Factor: The compact 56-pin TQFN package allows for space-saving designs, making it ideal for applications where board space is at a premium.
  • High ESD Protection: The switch provides robust electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static electricity.

Applications

The MAX4927ETN+T is suitable for a variety of applications that require switching of PCIe signals, such as:

  • Server and Storage Systems
  • Workstations
  • Desktop and Notebook Computers
  • Networking Equipment
  • Embedded Systems

Technical Specifications

With an operating temperature range of -40°C to +85°C, the MAX4927ETN+T is built to perform reliably in diverse environments. The device is also RoHS compliant, adhering to environmental standards and regulations.

In conclusion, the MAX4927ETN+T from Maxim Integrated is a highly reliable and efficient solution for PCIe signal switching. Its combination of performance, power efficiency, and compact design make it a top choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess