EN
  • EN
  • DE

MUX08FSZ

Part No MUX08FSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC / Analog Multiplexer Single 8:1 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 300 Ohm
Channel-to-Channel Matching (ΔRon) 21 Ohm
Switch Time (Ton, Toff) (Maximum) 2μs, 400ns
Channel Capacitance (CS(off), CD(off)) 2.5pF, 7pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -70dB @ 500kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 790280-MUX08FSZ
Popularity Medium
Supply and Demand Status Limited
Family Name MUX08
Introduction Date May 28, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MUX08FSZ CAD Model

Description

Introducing the MUX08FSZ from Analog Devices Inc.

The MUX08FSZ is a high-performance, 8-channel analog multiplexer from the renowned manufacturer Analog Devices Inc. This advanced component is designed to facilitate the routing of multiple analog signals to a single output, making it an ideal solution for data acquisition systems, test equipment, and multipoint monitoring applications.

Constructed with Analog Devices' precision technology, the MUX08FSZ provides superior signal integrity by minimizing on-resistance and maximizing channel-to-channel uniformity. This ensures that the signals are switched with high accuracy, preserving the integrity of the original signal. The low on-resistance also results in minimal insertion loss, which is crucial for maintaining signal quality in sensitive analog circuits.

The device operates across a wide supply range, from ±15V to ±20V, providing the flexibility needed for various operating environments and application requirements. Additionally, the MUX08FSZ boasts a low leakage current, further enhancing its performance in precision applications by reducing the potential for signal distortion.

For easy integration into various systems, the MUX08FSZ comes in a compact 16-pin plastic DIP package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over a broad temperature range, further extending its usability across different scenarios.

One of the key features of the MUX08FSZ is its Break-Before-Make (BBM) switching action. This function prevents momentary shorting of channels during switching, thereby protecting the device and the system from potential damage. This feature is particularly important in applications where signal integrity and component protection are of paramount importance.

In summary, the MUX08FSZ from Analog Devices Inc. is a versatile and reliable analog multiplexer that offers excellent performance for a wide range of applications. Its high precision, low power consumption, and robust design make it an essential component for designers seeking to create efficient and accurate signal routing solutions.

For more information or to request samples, visit Analog Devices Inc.'s website or contact your local distributor.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess