EN
  • EN
  • DE

HHM1506A2

Part No HHM1506A2
Manufacturer TDK Corporation
Catalog Balun
Description BALUN TRANSFORMER FOR CELL PHONE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr TDK Corporation
Series *
Package Tape & Reel
Product Status Active
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1150741-HHM1506A2
Ultra Librarian 3D Model Ultra Librarian HHM1506A2 CAD Model

Description

The TDK HHM1506A2 is a high-frequency multilayer chip inductor designed for noise suppression in electronic circuits. It's particularly useful in mobile devices and other compact electronics where space is at a premium.

Applications

  • Mobile phones: Noise filtering in RF circuits.
  • Wireless communication devices: Bluetooth modules, WLAN devices.
  • High-frequency circuits: Matching circuits, impedance matching.
  • Digital cameras: Power line noise filtering.
  • Personal navigation devices: GPS receivers.

Features

  • Size: 0402 (1005 Metric)
  • Inductance: Specified inductance value (research needed for specific value).
  • Tolerance: Standard inductance tolerance (research needed for specific tolerance).
  • High Q Factor: Provides efficient noise suppression.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • Multilayer Structure: Enables miniaturization and high performance.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Effective Noise Suppression: Reduces unwanted noise and interference.
  • Compact Size: Saves valuable board space in small devices.
  • High Performance: Maintains signal integrity in high-frequency circuits.
  • Easy to Use: Surface-mount design simplifies assembly.
  • Reliable Operation: Stable performance over a wide range of conditions.

Additional Details

The HHM1506A2 series inductor from TDK utilizes advanced multilayer technology to achieve a high Q factor and self-resonant frequency in a compact 0402 package. This makes it ideal for applications where noise suppression is critical and board space is limited. It is designed for reflow soldering and is compatible with standard surface-mount assembly processes. The specific inductance and tolerance values will vary depending on the exact part number within the HHM1506A2 series; refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

TDK Corporation
MULTILAYER BALUN FOR 350 - 950MH / Multilayer Balun
Lowest to $0.2703
M/A-Com Technology Solutions
RF TRANSFORMER 1:1 5TERM. SMD / RF Transformer 1:1 5 Terminal SMD
Lowest to $5.7542
TDK Corporation
Need more? Email Us
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 50/50 5SMD / High Frequency Ceramic Solutions
Lowest to $0.3072
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769
TDK Corporation
BALUN 3GHZ-8GHZ 50/100 0805 / Multilayer Balun
Lowest to $0.1263
M/A-Com Technology Solutions
Lowest to $20.1698
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0603 / Ultra Small Low Profile 0603 Balun 50 to 100 Balanced
Lowest to $1.1916

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess