EN
  • EN
  • DE

AD7891AP-1

Part No AD7891AP-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC2MOS 8-Channel, 12-Bit High Speed Data Acquisition System | IC DAS 12BIT 500K 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 500k
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.59x16.59)
Family Part Number AD7891
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 1137946-AD7891AP-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7891AP-1 CAD Model

Description

The AD7891AP-1 is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide array of applications, this ADC is an ideal choice for systems requiring high precision data acquisition such as industrial control systems, medical equipment, and instrumentation.

Key Features

  • Resolution: 12-bit accuracy ensures precise digital representation of the analog signal.
  • Throughput Rate: Offers a fast conversion rate, enabling real-time data processing for demanding applications.
  • Single Supply Operation: Operates on a single 5V power supply, simplifying power management in embedded systems.
  • Input Range: The input voltage range is compatible with most sensor outputs, providing versatility in various use cases.
  • Low Power Consumption: Designed for energy efficiency, which is crucial for portable and remote sensing applications.
  • Interface: Features a user-friendly digital interface that ensures easy integration with microcontrollers and digital signal processors (DSPs).

Applications

The AD7891AP-1 is suitable for a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Imaging
  • Instrumentation
  • Battery-Powered Devices

Technical Specifications

Parameter Value Resolution 12-bit Throughput Rate Specified in datasheet Supply Voltage 5V Input Voltage Range 0 to Vref Power Consumption Low Digital Interface Easy integration with digital systems

For detailed information and technical documentation, designers and engineers are encouraged to consult the official datasheet provided by Analog Devices Inc. This will ensure a comprehensive understanding of the AD7891AP-1's capabilities and how to integrate it effectively into their systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess