EN
  • EN
  • DE

MAX5965AEAX+T

Part No MAX5965AEAX+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PSE CTRLR FOR POE 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196582-MAX5965AEAX+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers
Product Status Active
Package Tape & Reel (TR)
Type Controller (PSE)
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 32V ~ 60V
Current - Supply 4.8mA
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-BSOP (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian MAX5965AEAX+T CAD Model

Description

Product Overview: MAX5965AEAX+T from Analog Devices Inc.

The MAX5965AEAX+T is a sophisticated Power over Ethernet (PoE) Power-Sourcing Equipment (PSE) integrated circuit designed by Analog Devices Inc. This high-performance component is specifically engineered to facilitate the delivery of DC power along with data over Ethernet cables, adhering to the IEEE 802.3af/at standards. It is an ideal solution for network devices such as wireless access points, IP cameras, VoIP phones, and other Ethernet-powered devices.

Key Features

  • Compliance with IEEE Standards: The MAX5965AEAX+T is fully compliant with the IEEE 802.3af/at specifications, ensuring compatibility with a wide range of PoE-enabled devices.
  • High Integration: This PSE controller integrates a plethora of features including detection, classification, and current limit, which are essential for PoE applications.
  • Enhanced Thermal Performance: Packaged in a thermally efficient 36-pin SSOP (Shrink Small Outline Package), the MAX5965AEAX+T is designed to operate reliably in environments with varying thermal conditions.
  • Advanced Power Management: The device offers advanced power management capabilities, including programmable current limit, inrush current control, and auto-restart functions.
  • Flexible Application Use: It is suitable for multi-port PSEs in midspan and endpoint configurations, providing versatility for network infrastructure designs.

Applications

The MAX5965AEAX+T is widely used across various applications where reliable power delivery over Ethernet is required. It is particularly suited for:

  • Enterprise networking equipment such as switches and routers with PoE capability.
  • Industrial automation systems that require remote power for sensors and actuators.
  • Security systems including IP surveillance cameras and access control units.
  • Telecommunication infrastructure, supporting devices like VoIP phones and IP PBX systems.

With its robust design and comprehensive feature set, the MAX5965AEAX+T from Analog Devices Inc. represents a state-of-the-art solution for network power applications. Its reliability and efficiency make it a preferred choice for system designers looking to integrate PoE capabilities into their products, ensuring seamless operation and connectivity for end-users.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Texas Instruments
Lowest to $8.4649
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2727 $66.5454
4+ $27.3007 $109.2028
6+ $26.4476 $158.6856
8+ $25.5944 $204.7552
11+ $24.7413 $272.1543
14+ $22.1818 $310.5452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess