EN
  • EN
  • DE

MAX4469EKA

Part No MAX4469EKA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202922-MAX4469EKA
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Bulk
Product Status Active
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.045V/µs
Gain Bandwidth Product 200 kHz
Current - Input Bias 2.5 nA
Voltage - Input Offset 1 mV
Ultra Librarian 3D Model Ultra Librarian MAX4469EKA CAD Model

Description

Product Overview: MAX4469EKA - Analog Devices Inc.

The MAX4469EKA from Analog Devices Inc. is a high-performance, low-power, operational amplifier designed for a wide range of applications. This device is particularly well-suited for audio and sensor signal amplification due to its low noise and distortion characteristics. Enclosed in a compact SOT-23 package, the MAX4469EKA offers a blend of features that make it ideal for portable and space-constrained applications.

Key Features

  • Low Voltage Operation: The device operates from a single supply voltage as low as 2.4V up to 5.5V, making it compatible with a variety of low-voltage systems and battery-powered devices.
  • High Impedance: The input impedance is high, allowing for easy interfacing with sensors and other high-impedance sources without significant loading effects.
  • Low Noise Performance: With its low input voltage noise, the MAX4469EKA ensures clear and precise signal amplification, which is critical for audio and instrumentation applications.
  • Low Distortion: The low total harmonic distortion (THD) characteristic of the amplifier contributes to high-fidelity audio signal processing and accurate sensor signal representation.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is particularly useful in low-voltage applications.
  • Power-Saving Shutdown Mode: An added shutdown feature enables the user to reduce power consumption when the amplifier is not in use, extending battery life in portable devices.

Applications

  • Portable Audio Devices
  • Microphone Preamplifiers
  • Active Filters
  • Medical Instrumentation
  • Battery-Powered Equipment
  • Data Acquisition Systems

The MAX4469EKA is designed for ease of use and integration into a variety of circuits. Its combination of low power consumption, high fidelity, and compact packaging make it a versatile choice for designers looking to enhance their audio or sensor-based projects. Analog Devices Inc. ensures that this operational amplifier meets the rigorous requirements for consistent performance and reliability in a multitude of applications.

For detailed specifications and application guidance, designers should refer to the MAX4469EKA datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess