Product Overview
The MAX4462HETT+T is a high-performance, low-power, operational amplifier from Analog Devices Inc., designed for a wide range of analog applications. This op-amp is part of the MAX4462 family, which is renowned for its precision and efficiency, making it an ideal choice for battery-powered devices and portable equipment.
Key Features
- Low Voltage Operation: The MAX4462HETT+T operates at a supply voltage range of 2.7V to 5.5V, making it suitable for both single-supply and low-voltage systems.
- High Precision: With its low offset voltage and low noise, this op-amp ensures high-accuracy signal amplification, which is crucial for precision analog circuits.
- Low Power Consumption: The device is designed to have a low quiescent current, which helps to extend battery life in portable applications.
- Small Package: Encased in a tiny 6-TDFN (3x3) package, the MAX4462HETT+T saves valuable board space and is ideal for space-constrained applications.
- Temperature Range: It operates over the extended -40°C to +125°C temperature range, ensuring reliability across various environments.
Applications
The MAX4462HETT+T is versatile and can be used in a variety of applications, including:
- Portable Instrumentation
- Battery-Powered Devices
- Sensor Signal Conditioning
- Medical Devices
- Audio Equipment
Product Specifications
The op-amp boasts impressive technical specifications:
- Amplifier Type: General Purpose Amplifier
- Number of Circuits: 1
- Slew Rate: 0.08 V/µs
- Gain Bandwidth Product: 80kHz
- Current - Input Bias: 1pA
- Current - Supply: 20µA
- Current - Output / Channel: 8mA
- Voltage - Input Offset: 500µV
The MAX4462HETT+T from Analog Devices Inc. is a top choice for designers looking for an op-amp that combines precision, low power consumption, and compactness, all of which are essential for modern electronic applications.