EN
  • EN
  • DE

MAX31342EWA+

Part No MAX31342EWA+
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197005-MAX31342EWA+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Clock/Timing Real Time Clocks
Series Strip
Product Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output
Time Format HH:MM:SS (12/24 hr)
Voltage - Supply 1.6V ~ 3.6V
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MAX31342EWA+ CAD Model

Description

Product Overview: MAX31342EWA+ from Analog Devices Inc.

The MAX31342EWA+ is a highly integrated, low-power, real-time clock/calendar (RTC) from Analog Devices Inc. that provides timekeeping accuracy in a compact wafer-level package (WLP). Designed to address the needs of space-constrained applications, this RTC is an ideal solution for portable devices, wearable electronics, and Internet of Things (IoT) applications.

Key Features

  • Timekeeping Accuracy: The device maintains accurate timekeeping with minimal drift, ensuring reliable performance for critical applications.
  • Low Power Consumption: With its power-saving features, the MAX31342EWA+ is optimized for battery-powered devices, contributing to longer battery life.
  • Compact Size: The wafer-level package allows for a minimal footprint on the PCB, making it suitable for designs where space is at a premium.
  • Integrated Features: The device includes an oscillator, which eliminates the need for external timing components, further reducing the overall solution size and cost.
  • I2C Interface: The inclusion of an I2C interface facilitates easy communication with microcontrollers and other digital systems.
  • Extended Temperature Range: The device operates across a wide temperature range, making it versatile for various environmental conditions.

Applications

The MAX31342EWA+ is well-suited for a variety of applications where accurate timekeeping is essential. These include:

  • Portable Medical Devices
  • Wearable Technology
  • Smart Home Devices
  • Industrial Systems
  • IoT Devices

Technical Specifications

The technical specifications of the MAX31342EWA+ make it a robust choice for designers looking to integrate a reliable RTC into their systems:

  • Package Type: 6-WLP (1.5mm x 1.5mm)
  • Supply Voltage: 1.6V to 3.6V
  • Time Format: HH:MM:SS (24-hour format)
  • Date Format: DD:MM:YYYY
  • Temperature Range: -40°C to +85°C

In summary, the MAX31342EWA+ from Analog Devices Inc. is a versatile and reliable RTC solution that offers precision timekeeping in a highly compact form factor, making it an excellent choice for modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,773 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess