EN
  • EN
  • DE

MAX14855GWE+T

Part No MAX14855GWE+T
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203883-MAX14855GWE+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Product Status Active
Type Transceiver
Protocol RS422, RS485
Duplex Full
Receiver Hysteresis 20 mV
Data Rate 25Mbps
Ultra Librarian 3D Model Ultra Librarian MAX14855GWE+T CAD Model

Description

Product Overview: MAX14855GWE+T from Analog Devices Inc.

The MAX14855GWE+T is a high-performance, isolated RS-485/RS-422 transceiver module designed by Analog Devices Inc. to provide reliable communication in industrial, networked applications where isolation is a critical requirement. This component ensures robust data transmission over long distances and in noisy environments, making it an ideal choice for automation systems, HVAC controls, and other demanding applications.

Key Features

  • Integrated Isolation: The MAX14855GWE+T incorporates galvanic isolation of 2500V RMS for 60 seconds per UL 1577, providing protection against high voltage spikes and ground loop currents that can cause data corruption and damage to the equipment.
  • Data Rates: It supports data rates up to 25Mbps, making it suitable for high-speed communication requirements.
  • Extended Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +105°C, ensuring performance in harsh environments.
  • Robust ESD Protection: With ±35kV ESD protection on the RS-485/RS-422 bus pins, the MAX14855GWE+T is well-suited for applications where electrostatic discharges are a concern.
  • Reduced Power Consumption: The transceiver features a low quiescent current, which makes it an energy-efficient choice for power-sensitive applications.
  • Half-Duplex Communication: It is designed for half-duplex communication, allowing bidirectional communication over a single pair of wires, reducing the complexity and cost of the cabling.

Applications

The MAX14855GWE+T is versatile and can be used in a variety of applications, including:

  • Industrial Control and Automation
  • Building Automation and HVAC Control Systems
  • Networked Security Systems
  • Medical Equipment with Isolation Requirements
  • Remote Data Acquisition and Sensing

Package and Quality

This transceiver comes in a 16-pin wide-body SOIC package, ensuring ease of integration into various designs. The MAX14855GWE+T is also available in tape and reel form, facilitating the manufacturing process for high-volume production. Analog Devices Inc. maintains a strong commitment to quality, and this product meets stringent industry standards for performance and reliability.

With its combination of high-speed data transmission, robust isolation, and low-power operation, the MAX14855GWE+T from Analog Devices Inc. is an excellent choice for designers looking to improve communication reliability and protect their systems against electrical noise and transient voltages.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,197 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess