EN
  • EN
  • DE

MAX11616EEE+T

Part No MAX11616EEE+T
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197064-MAX11616EEE+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 94.4k
Input Type Differential, Single Ended
Configuration MUX-S/H-ADC
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian MAX11616EEE+T CAD Model

Description

Product Overview: MAX11616EEE+T from Analog Devices Inc.

The MAX11616EEE+T is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., an industry leader in precision signal processing technology. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • Resolution: The MAX11616EEE+T offers a 16-bit resolution, providing fine detail in the analog signal conversion process, which is crucial for high-precision applications.
  • Channel Count: This ADC features multiple analog input channels, enabling it to handle several signal inputs simultaneously, which is essential for complex systems that require multi-channel monitoring.
  • Sampling Rate: With a high sampling rate, the MAX11616EEE+T can process a large number of samples per second, ensuring that fast-changing signals are accurately captured and converted.
  • Low Power Consumption: It is designed for low power operation, making it ideal for battery-powered devices where power efficiency is critical.
  • Interface: The device includes a serial interface for communication with microcontrollers or digital systems, facilitating easy integration into a wide range of electronic products.
  • Package: The MAX11616EEE+T is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The versatility of the MAX11616EEE+T ADC makes it suitable for a variety of applications:

  • Industrial Automation: For precise monitoring and control of industrial processes.
  • Medical Equipment: In devices that require accurate measurement of biological signals.
  • Data Acquisition Systems: Where high-resolution data collection is necessary.
  • Portable Instrumentation: Due to its low power consumption, it's ideal for handheld devices.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the MAX11616EEE+T is no exception. This ADC is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding environments.

With its combination of precision, speed, and low power consumption, the MAX11616EEE+T from Analog Devices Inc. is an excellent choice for designers who require a high-quality ADC that can deliver accurate results under a variety of conditions.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess