EN
  • EN
  • DE

MAX11203EEE+

Part No MAX11203EEE+
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001284-MAX11203EEE+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Number of Bits 16
Input Type Differential
Data Interface SPI
Configuration ADC
Architecture Sigma-Delta
Ultra Librarian 3D Model Ultra Librarian MAX11203EEE+ CAD Model

Description

The MAX11203EEE+ is a precision, single-channel, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide exceptional performance in terms of accuracy and low noise. This high-resolution ADC is a perfect choice for applications that require precise signal conversion, such as medical instrumentation, industrial process control, and high-precision data acquisition systems.

Key Features

  • High Resolution: With its 24-bit resolution, the MAX11203EEE+ offers fine detail in signal conversion, allowing for very small changes in input to be accurately captured.
  • Low Power Consumption: The device operates with a low current draw, making it ideal for battery-powered and remote sensing applications.
  • Programmable Gain Amplifier (PGA): It includes a built-in PGA, providing selectable gain options to amplify low-level signals without requiring external components.
  • Flexible Voltage Reference: The ADC supports an external voltage reference, giving designers flexibility to set the reference voltage according to the required precision and range.
  • Digital Interface: It features a SPI-compatible serial interface, facilitating easy communication with microcontrollers and digital systems.
  • Temperature Range: The MAX11203EEE+ operates over an extended temperature range, making it suitable for harsh environments.

Applications

The versatility of the MAX11203EEE+ allows it to be used in a wide range of applications, including:

  • Medical devices such as ECG and EEG monitors
  • Industrial control systems
  • Scientific instrumentation
  • Automated test equipment
  • Energy management systems

Package and Quality

The device is offered in a 16-pin QSOP package, known for its small footprint and suitability for space-constrained applications. Analog Devices Inc. ensures high standards of quality and reliability, making the MAX11203EEE+ a reliable choice for critical and demanding applications.

Whether you are designing a precision measurement device or looking to enhance the accuracy of your current system, the MAX11203EEE+ from Analog Devices Inc. represents a blend of performance, efficiency, and reliability that can help you achieve your design goals.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8924 $51.5696
10+ $10.5784 $105.7840
15+ $10.2478 $153.7170
21+ $9.9172 $208.2612
27+ $9.5867 $258.8409
35+ $8.5949 $300.8215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess