EN
  • EN
  • DE

LTM8074IY

Part No LTM8074IY
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 0.8V to 12V 1.2A Automotive 25-Pin BGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.98 mm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.2 V
Number of Outputs 1
Number of Pins 25
Output Current 1.2 A
RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 991201-LTM8074IY
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8074IY CAD Model

Description

Product Overview: LTM8074IY by Analog Devices Inc.

The LTM8074IY is a high-performance, micro-module (µModule) step-down regulator from Analog Devices Inc., designed to deliver efficient power management solutions for a wide range of applications. This compact, easy-to-use module integrates the inductor, power switches, DC/DC controller, and other supporting components within a small footprint, simplifying the design process for engineers and reducing time-to-market for their products.

Key Features

  • Wide Input Voltage Range: The LTM8074IY operates over a broad input voltage range from 3.4V to 40V, making it versatile for various supply sources, including automotive batteries and industrial supplies.
  • Adjustable Output Voltage: It supports an adjustable output voltage range from 0.97V to 18V, catering to a variety of low voltage requirements across different applications.
  • High Efficiency: The device is optimized for high efficiency, which reduces power loss and minimizes thermal issues, thereby enhancing system reliability.
  • Compact Size: With its micro-module design, the LTM8074IY offers a compact solution that is ideal for space-constrained applications.
  • Integrated Components: The integration of the inductor and supporting components streamlines the design process and reduces external component count, which in turn reduces the overall solution size and bill of materials.
  • Thermal Performance: The device's advanced packaging technology improves thermal performance and allows for operation in demanding environments.

Applications

The LTM8074IY is suitable for a range of applications where efficient power conversion is critical. It is particularly well-suited for use in:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Distributed power systems
  • Battery-powered devices
  • Medical devices and instrumentation

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The LTM8074IY is no exception, and it is backed by comprehensive technical support and documentation. Engineers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the LTM8074IY into their projects.

In summary, the LTM8074IY by Analog Devices Inc. offers an efficient, compact, and reliable power management solution that meets the needs of a wide array of applications, ensuring performance and ease of use for designers and engineers.

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 1.5V 45W / Isolated Module DC DC Converter 1 Output 1.5V 30A 36V - 75V Input
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 1.9W / Isolated Module DC DC Converter 2 Output 12V -12V 80mA, 80mA 10.8V - 13.2V Input
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 30W / Enclosed AC DC Converters 1 Output 24V 1.25A 90 ~ 305 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Traco Power
AC/DC CONVERTER 12V 5W / Enclosed AC DC Converters 1 Output 12V 416mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $39.3765
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 2W / Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 72V Input
Need more? Email Us
Torex Semiconductor Ltd
DC DC CONVERTER 1.8V / Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 400mA 2V - 6V Input
Lowest to $2.8208
XP Power
DC DC CONVERTER +/-12V 2W / Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 21.6V - 26.4V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC-DC, PCB MOUNT, HALF BRICK, IN / Isolated Module DC DC Converter 1 Output 13.8V 14.5A 43V - 160V Input
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4437 $61.7748
7+ $14.4662 $101.2634
11+ $13.9775 $153.7525
16+ $13.0000 $208.0000
20+ $12.5113 $250.2260
25+ $12.0226 $300.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,868 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess