EN
  • EN
  • DE

LTM8063IY

Part No LTM8063IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-15V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.2V
Voltage - Input (Max) 40V
Voltage - Output 1 0.8 ~ 15V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-FBGA Module
Size / Dimension 0.25" L x 0.16" W x 0.09" H (6.3mm x 4.0mm x 2.2mm)
Supplier Device Package 28-BGA (6.25x4)
Base Product Number LTM8063
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 845060-LTM8063IY
Ultra Librarian 3D Model Ultra Librarian LTM8063IY CAD Model

Description

The LTM8063IY is a highly versatile and efficient step-down µModule (micromodule) regulator from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This power management solution is designed to meet the needs of a wide range of applications, including industrial, automotive, and communication systems.

Key Features:

  • Wide Input Voltage Range: The LTM8063IY operates from an input voltage range of 3.2V to 40V, making it suitable for use with a variety of input sources, from single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Output Voltage: Users can set the output voltage from 0.97V to 18V, providing flexibility for powering different loads.
  • High Efficiency: With its integrated design and advanced switching architecture, this µModule regulator achieves high efficiency, which helps to minimize heat generation and improve system reliability.
  • Compact Package: The LTM8063IY comes in a compact, thermally enhanced, over-molded BGA package that simplifies installation and saves space on the PCB.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection, enhancing system safety and longevity.

Applications:

  • Automotive and Transportation
  • Industrial Control and Automation
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Equipment

The LTM8063IY's ease of use is a standout feature, requiring only a few external components to complete the power solution. This micromodule regulator integrates the inductor, power switches, and the necessary support components, significantly reducing design complexity and accelerating time to market for product development.

With its rugged design and comprehensive feature set, the LTM8063IY from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient power management solution. Whether for new designs or upgrades to existing systems, the LTM8063IY delivers performance that engineers can trust.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1173 $60.5865
9+ $11.3504 $102.1536
14+ $10.9670 $153.5380
20+ $10.2000 $204.0000
26+ $9.8166 $255.2316
32+ $9.4331 $301.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess