EN
  • EN
  • DE

LTM8057MPY#PBF

Part No LTM8057MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-12V 5W / Isolated Module DC DC Converter 1 Output 2.5 ~ 12V 440mA 3.1V - 31V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 31V
Voltage - Output 1 2.5 ~ 12V
Voltage - Output 2 -
Voltage - Output 3 -
Current - Output (Max) 440mA
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -55°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 38-BBGA Module
Size / Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Supplier Device Package 38-BGA (11.25x9)
Base Product Number LTM8057
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 168 pcs
Win Source Part Number 1382698-LTM8057MPY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8057MPY#PBF CAD Model

Description

Analog Devices Inc. LTM8057MPY#PBF

The LTM8057MPY#PBF is a highly versatile and robust micro-module (μModule) DC/DC converter from Analog Devices Inc., designed to cater to a wide array of power supply requirements in various electronic applications. This efficient power management component integrates an inductor, power switches, and support circuitry, all encapsulated within a compact, surface-mount package, simplifying the design process for engineers and reducing time-to-market for end products.

With its wide input voltage range of 3.1V to 32V, the LTM8057MPY#PBF is capable of accommodating a broad spectrum of power sources, from single-cell lithium-ion batteries to industrial rails, making it a highly adaptable solution for diverse operating environments. The output voltage is adjustable from 0.8V to 24V, which allows for a high degree of flexibility in powering various downstream components such as microprocessors, FPGAs, and sensors.

One of the key features of this micro-module is its impressive power efficiency, which helps in minimizing heat generation and enhancing system reliability. Additionally, the LTM8057MPY#PBF boasts an impressive operating temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions and making it suitable for use in harsh environments such as automotive and industrial applications.

The LTM8057MPY#PBF also incorporates a variety of protection features, including overvoltage, overcurrent, and over-temperature protection, which safeguard the module and connected components from potential damage due to abnormal operating conditions. Furthermore, the device is designed with a low noise architecture, which is critical for sensitive applications that demand minimal interference and ripple.

Engineers can expedite their design process thanks to the μModule's simplicity of use, as it requires only a few external components to become operational. This plug-and-play aspect, coupled with a small footprint, makes the LTM8057MPY#PBF an ideal choice for space-constrained applications where performance and reliability cannot be compromised.

In summary, the LTM8057MPY#PBF from Analog Devices Inc. is a high-performance, reliable, and easy-to-use DC/DC converter solution that meets the stringent requirements of a wide range of power supply applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4545 $70.9090
4+ $29.0909 $116.3636
6+ $28.1818 $169.0908
8+ $27.2727 $218.1816
10+ $26.3637 $263.6370
13+ $23.6364 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess