EN
  • EN
  • DE

LTM8025IY

Part No LTM8025IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-24V 72W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202685-LTM8025IY
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Power Supplies - Board Mount DC DC Converters
Series µModule®
Package Tray
Product Status Active
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 24V
Applications ITE (Commercial)
Ultra Librarian 3D Model Ultra Librarian LTM8025IY CAD Model

Description

The LTM8025IY is a robust and versatile micro-module regulator from the esteemed manufacturer Analog Devices Inc. This comprehensive power management solution integrates the inductor, power switch, and all support components into a compact, surface-mount package. Designed for simplicity and efficiency, the LTM8025IY is ideal for a wide range of applications that require a reliable voltage conversion with minimal external components.

Key Features

  • Integrated Solution: The LTM8025IY combines an inductor, power switch, and all support components in a compact 9mm x 15mm x 4.92mm LGA package, simplifying the design process and reducing the PCB footprint.
  • Wide Input Voltage Range: This micro-module supports an input voltage range of 3.6V to 36V, making it suitable for various applications, from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 24V, providing the flexibility needed to power a broad spectrum of devices.
  • High Efficiency: With an efficiency of up to 92%, the LTM8025IY ensures minimal power loss and is an excellent choice for energy-sensitive designs.
  • Thermal Performance: The device operates over a temperature range of -40°C to 125°C, making it reliable in harsh environments.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring the safety and longevity of both the regulator and the powered components.

Applications

The LTM8025IY is a versatile component suitable for a variety of applications including but not limited to:

  • Telecommunications
  • Industrial Controls
  • Automotive Systems
  • Datacom Infrastructure
  • Medical Equipment
  • Power Supplies

Conclusion

Analog Devices Inc.'s LTM8025IY micro-module regulator is a highly integrated, efficient, and flexible solution for a wide range of power management needs. Its compact size, combined with its wide input and adjustable output voltage range, makes it an excellent choice for designers looking to streamline their power systems while maintaining high performance and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess